EN
  • EN
  • DE

25P80VG

Part No 25P80VG
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036161-25P80VG
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25P80VG CAD Model

Description

STMicroelectronics 25P80VG Serial Flash Memory

The 25P80VG is a high-performance 8 Mbit serial Flash memory device designed and manufactured by STMicroelectronics. This non-volatile memory module is an ideal storage solution for a wide range of electronic applications where efficient data storage and fast access are required.

Key Features:

  • Memory Size: 8 Mbit (1MB) of storage capacity, providing ample space for firmware storage, parameter settings, and data logging.
  • Interface: The device operates through a high-speed SPI (Serial Peripheral Interface), ensuring swift data transfer rates that are crucial for performance-critical applications.
  • Read/Write Speeds: It offers fast read speeds and efficient write operations, enabling quick access to code and data, which is essential for minimizing system boot time and data throughput.
  • Voltage Range: The memory operates over a wide range of supply voltages, typically from 2.7V to 3.6V, making it versatile for various circuit designs and power requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the 25P80VG is suitable for battery-operated devices where power conservation is crucial.
  • Security: The device includes security features such as hardware write protection to prevent accidental data alteration and a secure lockdown mode for critical data segments.
  • Temperature Range: It operates within an industrial temperature range, making it reliable under extreme environmental conditions.

Applications:

The versatility of the 25P80VG makes it a perfect fit for a variety of applications, including but not limited to:

  • Embedded systems
  • Consumer electronics
  • Mobile devices
  • Networking hardware
  • Industrial control systems

STMicroelectronics' commitment to quality ensures that the 25P80VG serial Flash memory is a reliable choice for designers and manufacturers looking for a memory solution that offers durability, efficiency, and high performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess