EN
  • EN
  • DE

270N4F3

Part No 270N4F3
Manufacturer STMicroelectronics
Catalog Hard To Find
Description N-channel 40V - 2.1m ohm - 160A - TO-220 - D2PAK - I2PAK STripFE TM Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1123430-270N4F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 270N4F3 CAD Model

Description

STMicroelectronics, a global semiconductor leader, introduces the Product 270N4F3, a state-of-the-art power MOSFET designed to meet the rigorous demands of today's high-efficiency energy applications. With its advanced technology, the 270N4F3 offers an optimal balance of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The 270N4F3 boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for high-performance power conversion applications.
  • High Switching Speed: Engineered for fast switching applications, the 270N4F3 minimizes switching losses, allowing for more efficient operation at higher frequencies.
  • Superior Thermal Performance: With its advanced package design, the 270N4F3 ensures excellent heat dissipation, which enhances reliability and extends the product's lifespan under challenging thermal conditions.
  • High Voltage Capability: The device is designed to handle high voltages, providing a robust solution for applications that require high voltage operation without compromising performance.

Applications

The versatility of the 270N4F3 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Systems
  • LED Lighting
  • Automotive applications

Environmental and Quality Certifications

The 270N4F3 is compliant with various environmental standards, ensuring that it meets the latest requirements for environmental sustainability. Additionally, STMicroelectronics is committed to delivering high-quality products, and the 270N4F3 is no exception, with certifications that guarantee its performance and reliability.

Conclusion

STMicroelectronics' Product 270N4F3 represents a breakthrough in power MOSFET technology, offering designers a highly efficient, reliable, and versatile component for their power management solutions. Its low on-resistance, high switching speed, and robust thermal management make it a top choice for engineers looking to enhance the performance of their power electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Lowest to $6.5223
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Xilinx Inc.
Lowest to $3.2617
Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9302 $232.7436
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess