Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1123457-27C512
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C512 CAD Model

Description

The 27C512 is a high-speed, 512 Kilobit Electrically Programmable Read Only Memory (EPROM) chip produced by STMicroelectronics. This device offers a substantial 64K x 8-bit structure, providing ample storage for firmware, bootstrap code, and application-specific data that requires a stable and reliable non-volatile memory solution.

Key Features

  • Memory Size: 512Kb (64K x 8-bit)
  • Access Time: Offers fast access times, with variants available for different speed requirements.
  • Programming Voltage: 12.75V ± 0.25V programming voltage for reliable data encoding.
  • Single 5V Power Supply: Operates on a single 5V power supply for read operation, simplifying power management in embedded systems.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range.
  • Programming and Erasure Cycles: Rated for a high number of programming and erasure cycles, ensuring longevity and reusability.
  • CMOS and TTL Compatibility: Compatible with both CMOS and TTL logic levels, allowing for easy integration into a wide range of circuit designs.

Applications

The versatility of the 27C512 EPROM makes it an ideal choice for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot ROM for computers and other devices
  • Telecommunications
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable semiconductor products. The 27C512 EPROM is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. Customers can trust in the durability and performance of this EPROM for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
Lowest to $97.0106
ECAD model for AD7506KQ
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
Intersil Corporation
Data Acquisition
Need more? Email Us
ECAD model for AD7530KD
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
ECAD model for 0251.500MRT1L
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86
Analog Devices Inc.
LC2MOS Complete 14-Bit DAC | IC DAC 14BIT V-OUT 28PLCC
Lowest to $29.7799
ECAD model for AD7840KP
Hitachi, Ltd
SILICON NPN TRIPLE DIFFUSED PLANAR
Need more? Email Us
ECAD model for 2SC5207A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention