EN
  • EN
  • DE

2N5321

Part No 2N5321
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 1.2A 3-Pin TO-39 / SMALL SIGNAL NPN TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 153072-2N5321
Popularity Medium
Supply and Demand Status Limited
Family Name 2N5321
Introduction Date June 11, 1997
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N5321 CAD Model

Description

STMicroelectronics 2N5321 Silicon PNP Transistor

The 2N5321 is a high-quality silicon PNP transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its comprehensive range of electronics components. This versatile transistor is well-suited for a variety of applications, ranging from switching and amplifier functions to general-purpose uses in commercial, industrial, and military environments.

The 2N5321 features a robust construction that ensures reliable performance even under challenging conditions. Its specifications include a collector-base voltage (VCBO) of -80V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5V. This allows the transistor to handle moderate power levels while maintaining stability and efficiency.

With a collector current (IC) rating of up to -1A, the 2N5321 is capable of driving moderate loads. Its power dissipation (PD) is rated at 800mW, which contributes to its ability to manage thermal conditions effectively. The transistor also features a DC current gain (hFE) range that ensures sufficient amplification for a variety of signal processing tasks.

The 2N5321 comes in a TO-39 metal can package, which is known for its durability and good thermal conductivity. This packaging makes it an excellent choice for applications where physical robustness and heat dissipation are important factors. Additionally, the TO-39 package is conducive to easy mounting on printed circuit boards (PCBs) or use in socketed applications.

STMicroelectronics provides detailed datasheets and technical support for the 2N5321, making it easier for engineers and designers to integrate this transistor into their projects. Whether it's used in audio amplifiers, signal processing equipment, or as a switch in power supplies, the 2N5321 offers a reliable and efficient solution for controlling current flow in electronic circuits.

For those looking to source the 2N5321, it is widely available through various electronics distributors and directly from STMicroelectronics. Its combination of performance, reliability, and versatility makes it a go-to component for those seeking a dependable PNP transistor for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess