Product Overview: 2SC2812L7-TB by ON Semiconductor
The 2SC2812L7-TB is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile electronic component is built for applications requiring low power and high efficiency, making it an ideal choice for a wide range of industrial, commercial, and consumer products.
Key Features
- Transistor Type: The device is an NPN bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes.
- Voltage Ratings: It offers a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and an emitter-base voltage (VEBO) of 5V, providing a good balance of performance for various circuit designs.
- Current Handling: The transistor has a collector current (IC) rating of 100mA, making it suitable for moderate current handling applications.
- Power Dissipation: With a power dissipation (PC) of 200mW, the 2SC2812L7-TB can effectively handle thermal management in compact designs.
- High Gain Bandwidth Product: The device features a high transition frequency (fT) of 250MHz, which is beneficial for applications that require fast switching and high-frequency operation.
- Package Type: Enclosed in a small SOT-416 (SC-90) surface-mount package, the 2SC2812L7-TB is optimized for space-constrained applications and allows for efficient assembly on printed circuit boards.
Applications
The 2SC2812L7-TB's compact size and robust performance make it suitable for various applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching circuits in consumer electronics
- General-purpose switching and amplification
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The 2SC2812L7-TB is produced with stringent quality control measures, ensuring reliability and performance consistency. This commitment to quality makes ON Semiconductor's components a trusted choice for engineers and designers across various industries.
With its excellent electrical characteristics and versatile applications, the 2SC2812L7-TB from ON Semiconductor stands out as a reliable and efficient solution for your circuit design challenges.