EN
  • EN
  • DE

UMX21NTR

Part No UMX21NTR
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description Trans Gp Bjt NPN 6V 0.05A 6-PIN Umt T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 970462-UMX21NTR
Categories RF Transistors(BJT)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMX21NTR CAD Model

Description

The UMX21NTR is a small signal MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. This N-channel MOSFET is designed for low-voltage, low-current switching applications. Its compact size and efficient performance make it suitable for portable devices and space-constrained designs.

Applications

  • Load Switching: Used to control the power supply to various loads in electronic devices.
  • DC-DC Converters: Enables efficient voltage conversion in power management circuits.
  • Portable Devices: Suitable for battery-powered devices due to its low on-resistance and small size.
  • Analog Switches: Can be used as a switch for analog signals in low-frequency applications.
  • LED Drivers: Controls the current flow to LEDs for brightness adjustment and on/off control.

Features

  • N-Channel MOSFET: Offers efficient switching performance for N-channel configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low gate voltage to turn on, making it compatible with low-voltage logic.
  • Small Surface Mount Package: Available in a compact package, such as a SOT-323, for space-saving designs.
  • Fast Switching Speed: Enables quick turn-on and turn-off times for efficient switching.

Benefits

  • Efficient Switching: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Low-Voltage Operation: Compatible with low-voltage logic, making it suitable for battery-powered devices.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.

The UMX21NTR is designed for applications requiring efficient and compact switching solutions. Its low on-resistance and gate threshold voltage make it an excellent choice for portable electronics, load switching, and DC-DC conversion. The small surface mount package allows for easy integration into high-density circuit boards. It’s often found in smartphones, tablets, and other portable devices where space and power efficiency are critical.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess