EN
  • EN
  • DE

2STA1943

Part No 2STA1943
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 230V 15A TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 230V
Max Vce (sat) 3V @ 800mA, 8A
Collector Cut-off Current(Max) 5μA (ICBO)
Typical Gain (hFE) (Min) 80 @ 1A, 5V
Maximum Power Dissipation 150W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-264
Win Source Part Number 197607-2STA1943
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2STA1943 CAD Model

Description

The 2STA1943 is a high-performance PNP transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power transistor is specifically engineered to handle high power and current, making it an ideal choice for a wide range of applications, including power supply, audio amplifiers, and switching applications.

Key Features

  • High Current Capability: The 2STA1943 is capable of handling high levels of current, which is essential for applications that require a robust power handling capacity.
  • Low Collector-Emitter Saturation Voltage: This feature allows for efficient operation with lower power losses, making the 2STA1943 an energy-efficient solution for power circuits.
  • Complementary NPN Type Available: The transistor has a complementary NPN partner, the 2STC5242, allowing for use in push-pull and other balanced configurations.
  • High Frequency Performance: With excellent transition frequency characteristics, this transistor can be used in high-speed switching applications.
  • Durable and Reliable: Built with STMicroelectronics' commitment to quality, the 2STA1943 is designed to withstand demanding conditions and provide a long operational lifespan.

Applications

The versatility of the 2STA1943 PNP transistor allows it to be used in a variety of applications, some of which include:

  • Linear and switching industrial equipment
  • Audio power amplifiers
  • Power management solutions
  • DC-DC converters
  • Automotive and transportation technology

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 250 V Collector Current (I<sub>C) 15 A Power Dissipation (P<sub>C) 150 W Transition Frequency (f<sub>T) 30 MHz Operating Junction Temperature (T<sub>j) -65 to 150 °C

For detailed information on the 2STA1943, including datasheets, technical documentation, and application notes, please visit the STMicroelectronics official website or contact your local ST sales office.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2927 $59.6102
62+ $1.8815 $116.6530
96+ $1.8226 $174.9696
131+ $1.7637 $231.0447
170+ $1.7048 $289.8160
227+ $1.5292 $347.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess