EN
  • EN
  • DE

2STA2121

Part No 2STA2121
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Description TRANS PNP 250V 17A TO264  /  Bipolar (BJT) Transistor PNP 250 V 17 A 25MHz 220 W Through Hole TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 17 A
Voltage - Collector Emitter Breakdown (Max) 250 V
Vce Saturation (Max) @ Ib, Ic 3V @ 800mA, 8A
Current - Collector Cutoff (Max) 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 1A, 5V
Power - Max 220 W
Frequency - Transition 25MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264
Base Product Number 2STA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-8741-5,-497-8741-5
Standard Package 25
Win Source Part Number 1192210-2STA2121
Ultra Librarian 3D Model Ultra Librarian 2STA2121 CAD Model

Description

The 2STA2121 from STMicroelectronics is a high power PNP transistor that is designed to deliver exceptional performance in a wide range of applications. This silicon epitaxial planar transistor is part of the company's renowned portfolio of power semiconductors, which are recognized for their reliability, efficiency, and innovation.

Key Features

  • High Collector-Emitter Breakdown Voltage: With a breakdown voltage (Vceo) of -80V, the 2STA2121 is capable of handling high voltage applications with ease, making it suitable for power supply and amplifier circuits.
  • High Current Capability: The transistor can handle a continuous collector current (Ic) of up to -15A, which is ideal for high power switching and amplification requirements.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage (Vce(sat)), which enhances its efficiency by minimizing power loss during operation.
  • Complementary NPN Type: The 2STA2121 is complemented by the 2STC5949 NPN transistor, allowing for use in push-pull and other complementary configurations, which are common in high-fidelity audio amplifiers and other power applications.
  • Fast Switching Speed: It offers fast switching speeds, which is beneficial in circuits that require quick response times.

Applications

The 2STA2121 is a versatile component that can be used in various applications, including:

  • Audio power amplifiers
  • Power management systems
  • DC-DC converters
  • Switching regulators
  • Motor control circuits

Package and Quality

The 2STA2121 is housed in a TO-3P package, known for its high power dissipation capability. This package is well-suited for mounting on heat sinks, which is essential for maintaining thermal stability in high power applications. STMicroelectronics ensures that each transistor meets rigorous quality standards, providing designers and engineers with a reliable component for their high-performance circuit designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess