EN
  • EN
  • DE

2STC4468

Part No 2STC4468
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 140V 10A TO3P / Bipolar (BJT) Transistor NPN 140 V 10 A 20MHz 100 W Through Hole TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 140 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 700mA, 7A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 3A, 4V
Power - Max 100 W
Frequency - Transition 20MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number 2STC
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 855457-2STC4468
Ultra Librarian 3D Model Ultra Librarian 2STC4468 CAD Model

Description

STMicroelectronics 2STC4468 Silicon NPN Power Transistor

The 2STC4468 is a high-performance silicon NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power transistor is well-suited for a range of applications that require efficient and reliable switching and amplification, making it a versatile component in the electronics industry.

The 2STC4468 transistor is characterized by its high breakdown voltage and fast switching speeds, which are essential for power regulation and control in complex circuits. With an impressive collector-emitter voltage (Vceo) of 60V and collector current (Ic) of up to 4A, this device can handle significant power levels while maintaining stable operation.

One of the key features of the 2STC4468 is its low saturation voltage, which enhances overall power efficiency by minimizing power loss during operation. This is particularly important in applications where thermal management is critical, as it helps to reduce the heat generated by the device. Additionally, the transistor has a good gain bandwidth product, ensuring reliable performance even at higher frequencies.

The 2STC4468 comes in a TO-202 package, which is known for its robustness and ability to dissipate heat effectively. This package is widely used in the industry and is compatible with various PCB layouts, making it easy to incorporate into new designs or to replace existing components in repair and maintenance operations.

Applications for the 2STC4468 transistor are diverse and include power supply units, motor controllers, audio amplifiers, and switching regulators. Its reliability and performance parameters make it a preferred choice for designers and engineers looking to create durable and efficient electronic products.

In summary, the 2STC4468 from STMicroelectronics is a testament to the company's commitment to providing high-quality components that meet the demands of modern electronic systems. With its high power capabilities, efficiency, and versatility, this power transistor is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2266 $63.6798
7+ $17.4174 $121.9218
11+ $16.8734 $185.6074
15+ $16.3282 $244.9230
19+ $15.7842 $299.8998
25+ $14.1511 $353.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess