EN
  • EN
  • DE

57C49C-45TMB

Part No 57C49C-45TMB
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description IC 8KX8 Rprom/prom 24 Pin Cdip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 64 kb
Interface Parallel
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 24
RoHS Non-Compliant
Win Source Part Number 1007756-57C49C-45TMB
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C49C-45TMB CAD Model

Description

The 57C49C-45TMB is a cutting-edge memory component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronic systems, providing high-speed and reliable data storage capabilities. The 57C49C-45TMB is a testament to STMicroelectronics' commitment to innovation and excellence in the field of integrated circuits.

Key Features

  • Memory Type: The 57C49C-45TMB is built with a robust architecture, ensuring stable performance across various applications.
  • Speed: With a 45ns access time, this memory component is optimized for swift data retrieval, making it suitable for high-performance computing systems.
  • Temperature Range: It is designed to operate reliably within a broad temperature range, accommodating various environmental conditions.
  • Package: Encased in a durable package, the 57C49C-45TMB is engineered to withstand the rigors of both manufacturing processes and end-user handling.

Applications

The versatility of the 57C49C-45TMB allows it to be integrated into a wide array of applications. It is particularly well-suited for use in:

  • Advanced computing systems requiring rapid data access
  • Industrial automation systems where reliability and durability are crucial
  • Telecommunication infrastructure that demands consistent performance
  • Automotive electronics that require high endurance and resilience

Quality and Reliability

STMicroelectronics ensures that the 57C49C-45TMB, like all of their products, undergoes rigorous testing and quality control measures. This commitment to quality guarantees that every unit meets the highest standards of reliability and performance.

Support and Resources

Customers can access extensive technical support and resources for the 57C49C-45TMB, including datasheets, application notes, and design guides, directly from the STMicroelectronics website. This support is designed to aid designers and engineers in effectively incorporating this memory component into their projects.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess