EN
  • EN
  • DE

845HN-2C-C-24VDC

Part No 845HN-2C-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041200-845HN-2C-C-24VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 845HN-2C-C-24VDC CAD Model

Description

The 845HN-2C-C-24VDC is a PCB mountable power relay manufactured by Song Chuan Precision Company. It's designed for diverse applications needing reliable switching within a compact form factor. This relay is known for its high contact capacity and ability to handle substantial loads.

Applications:

  • Industrial automation: Used in control panels and automated systems for switching various circuits with heavier loads.
  • HVAC systems: Employed in heating, ventilation, and air conditioning equipment for controlling motors, valves, and other higher-current components.
  • Power supplies: Found in power supplies for switching DC loads that require more current.
  • Automotive applications: Used in automotive electronics for controlling high-power devices like starter motors and heavy-duty lighting systems.
  • Home appliances: Incorporated in appliances that require switching higher power loads.

Features:

  • High contact capacity: Capable of handling higher current loads compared to standard relays.
  • 24VDC coil voltage: Operates with a 24VDC coil voltage, making it compatible with many industrial control systems.
  • DPDT contact configuration: Double Pole Double Throw (DPDT) contact configuration provides enhanced versatility in circuit design, allowing for switching two separate circuits.
  • PCB mounting: Designed for direct mounting onto printed circuit boards.
  • Sealed construction: Enclosed to protect against dust and moisture, enhancing reliability.

Benefits:

  • Reliable switching: Ensures dependable and consistent switching performance.
  • Robust performance: Capable of handling significant power loads reliably.
  • Compact design: Saves valuable PCB space despite its high capacity.
  • Versatile application: Suitable for a wide array of applications that require high current switching.
  • Enhanced protection: Sealed construction ensures operational longevity and resistance to environmental factors.

Additional Details:

The 845HN-2C-C-24VDC relay typically features a coil resistance optimized for 24VDC operation and provides strong insulation between the coil and contact circuits. The contact material is often a silver alloy to assure good conductivity and minimize contact resistance. The relay has an operating temperature range suitable for various environments. It is designed to comply with relevant safety standards, assuring secure and reliable operation in diverse applications. The DPDT configuration makes it particularly useful in applications that need to switch two independent circuits simultaneously.

You May Also Be Interested in

IBM
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess