Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 42-DIP (0.600", 15.24mm)
Win Source Part Number 197943-72F324J4B6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 72F324J4B6 CAD Model

Description

STMicroelectronics Product 72F324J4B6 Overview

The 72F324J4B6 is a high-performance microcontroller from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to offer an optimal mix of power efficiency, processing capabilities, and advanced features to cater to a broad range of applications.

At the heart of the 72F324J4B6 is a robust processing core that can operate at high frequencies, granting the power needed for complex computations and control tasks. This makes it an ideal choice for embedded systems that require a compact, yet powerful microcontroller.

The device comes equipped with an array of peripherals and interfaces, enhancing its connectivity and functionality. With multiple I/O ports, it can easily be interfaced with external devices and sensors, making it highly versatile for integration into various electronic systems. Its communication interfaces include standard protocols such as I2C, SPI, and UART, allowing for easy data exchange with other components in a system.

One of the key advantages of the 72F324J4B6 is its low power consumption. STMicroelectronics has engineered this product to operate efficiently, which is crucial for battery-powered or energy-sensitive applications. It also features power-saving modes that further reduce energy usage when full processing power is not required.

The microcontroller's memory architecture is another highlight, featuring a balanced combination of flash memory and RAM. This ensures ample space for program storage and smooth execution of real-time tasks. Additionally, the 72F324J4B6 is designed with robust security features to protect the integrity of the system and data, which is increasingly important in today's connected world.

Overall, the STMicroelectronics 72F324J4B6 is a reliable and flexible microcontroller choice for designers and engineers looking to create sophisticated electronic products. Its blend of performance, connectivity, and energy efficiency makes it a standout component in the microcontroller market.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention