EN
  • EN
  • DE

74ACT20B

Part No 74ACT20B
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Description 2-ch, 4-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs 14-PDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1040081-74ACT20B
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT20B CAD Model

Description

STMicroelectronics 74ACT20B Dual 4-Input NAND Gate

The 74ACT20B from STMicroelectronics is a high-performance, CMOS dual 4-input NAND gate, designed to deliver fast and reliable logic operations. This integrated circuit is part of the 74ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The 74ACT20B is a versatile component suitable for a wide range of digital applications including computers, data processing, and control systems.

With its dual 4-input configuration, the 74ACT20B provides the functionality of two independent NAND gates in a single package, making it an efficient choice for complex logic circuits. Each gate has four inputs, labeled A, B, C, and D, which allows for the implementation of multiple logic functions within a compact footprint. The output of each gate is capable of driving up to 24mA, providing good drive capabilities for various loads.

The device is characterized by its fast propagation delay, which is typically 8.5ns at 5V, ensuring swift response times in high-speed logic systems. It operates over a wide voltage range from 4.5V to 5.5V, providing stable performance with a typical power supply of 5V. This feature makes the 74ACT20B compatible with most standard digital environments, offering designers flexibility in system integration.

STMicroelectronics has packaged the 74ACT20B in a DIP-14 (Dual In-line Package) and SO-14 (Small Outline) package options, providing ease of use in both through-hole and surface-mount PCB designs. The device also features inputs and outputs on opposite sides of the package for simplified routing. The 74ACT20B is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

For protection, the inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages exceeding Vcc. This protection ensures the longevity and durability of the device under various electrical stress conditions.

In summary, the STMicroelectronics 74ACT20B is a robust and efficient dual 4-input NAND gate IC that offers high-speed performance, compatibility with TTL levels, and the reliability expected from a leading semiconductor manufacturer. It is an ideal choice for designers looking to implement complex logic functions in a compact and power-efficient manner.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess