EN
  • EN
  • DE

0603CS-27NXGEW

Part No 0603CS-27NXGEW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013550-0603CS-27NXGEW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603CS-27NXGEW CAD Model

Description

The 0603CS-27NXGEW is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for use in high-frequency circuits where a small size and high performance are required. This inductor is often used for impedance matching, filtering, and RF choke applications.

Applications

  • RF choke applications.
  • Impedance matching networks.
  • RF filters.
  • Wireless communication circuits.
  • High-frequency oscillators.

Features

  • Small Size (0603 package). Allows for high-density circuit layouts.
  • Ceramic Core. Provides high stability and high-frequency performance.
  • Wirewound Construction. Offers high Q and low DC resistance.
  • High Self-Resonant Frequency (SRF). Extends the usable frequency range.
  • Surface Mount Design. Facilitates automated assembly.

Benefits

  • Improved Circuit Performance. High Q and low DC resistance optimize signal integrity and minimize losses.
  • Reduced EMI. Shielded construction helps prevent interference with other components.
  • Simplified Assembly. Surface mount design streamlines the manufacturing process.
  • Compact Design. Small size allows for high-density circuit layouts.
  • Reliable Operation. Stable ceramic core ensures consistent performance over a wide temperature range.

Additional Details

The 0603CS-27NXGEW inductor has an inductance value of 27 nH. The typical Q value at the test frequency is very high, contributing to low loss. Its self-resonant frequency is typically high, making it suitable for use in higher frequency circuits. The component features a ceramic core material, providing stability under varying environmental conditions, including temperature fluctuations. The wirewound construction minimizes the DC resistance, which reduces power loss and heat generation. The small size of the 0603 package makes it suitable for compact circuit designs. This inductor is frequently utilized in RF amplifiers, wireless transceivers, and matching networks to optimize performance and minimize signal loss. The component is designed for automated pick-and-place assembly. The SRF of the inductor dictates the upper frequency limit for its operation. Proper PCB layout is essential to achieve optimal performance from the inductor.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess