EN
  • EN
  • DE

74HC356M

Part No 74HC356M
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040331-74HC356M
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC356M CAD Model

Description

The 74HC356M is a high-speed Si-gate CMOS device from STMicroelectronics, renowned for its robust performance and versatility in various electronic applications. This integrated circuit is part of the 74HC series, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: The 74HC356M is a 4-bit universal shift/storage register with 3-state outputs, providing a wide array of logic operations and data manipulation capabilities.
  • Supply Voltage Range: It operates on a supply voltage range of 2V to 6V, making it suitable for use in low-power applications and compatible with most TTL circuits.
  • High-Speed Operation: This device is capable of handling fast clock pulses, ensuring quick data transfer and processing speeds that are essential for modern digital systems.
  • Low Power Dissipation: Exhibiting CMOS low power consumption, the 74HC356M minimizes energy usage, which is critical for battery-powered and energy-efficient designs.
  • Output Drive Capability: It can drive up to 15 LSTTL loads, providing ample current to interface with other logic families and devices.

Applications

The 74HC356M is adept at performing in a wide range of applications including, but not limited to:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Temporary data storage
  • Data transferring
  • Signal buffering and amplification

Package and Quality

STMicroelectronics packages the 74HC356M in a standard SOIC-16 package, which is suitable for automated surface-mount assembly processes and provides a compact footprint for space-constrained applications. The device meets stringent quality standards, ensuring reliability and performance consistency.

Conclusion

With its combination of high-speed performance, low power consumption, and versatile functionality, the 74HC356M from STMicroelectronics is an excellent choice for designers looking to implement efficient and reliable digital logic operations in their electronic projects.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess