EN
  • EN
  • DE

74LCX125YMTR

Part No 74LCX125YMTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74LCX
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SO
Family Name 74LCX125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-13480-2, 497-13480-1, -497-13480-1, -497-13480-2, -497-13480-6, 497-13480-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857930-74LCX125YMTR
Ultra Librarian 3D Model Ultra Librarian 74LCX125YMTR CAD Model

Description

STMicroelectronics 74LCX125YMTR Quad Buffer/Line Driver

The 74LCX125YMTR from STMicroelectronics is a high-performance, quad non-inverting buffer/line driver designed to facilitate the interfacing between low-voltage and high-voltage circuits. This integrated circuit is part of the LCX family, which is characterized by low voltage operation and low noise output, making it ideal for use in a wide range of applications, including computing, telecommunications, and industrial systems.

Key Features

  • Low Voltage Operation: The 74LCX125YMTR operates at a voltage range of 2.3V to 3.6V, which is suitable for interfacing with the latest generation of microprocessors and microcontrollers.
  • High-Speed Performance: It offers a high-speed performance with a typical propagation delay of just 3.8ns when powered at 3.3V, allowing for efficient data transfer.
  • Power-Down Protection: The inputs and outputs of the device include power-down protection, ensuring that the device remains unharmed if powered down while outputs are active.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, regardless of the operating voltage, providing additional flexibility in mixed-voltage systems.
  • Low Quiescent Current: It also features a low quiescent current, which is ideal for power-sensitive designs.
  • High Output Drive: The device can source and sink 24mA at output, which is beneficial for driving heavy loads.

Package and Availability

The 74LCX125YMTR comes in a compact MicroPackage (µTSSOP) form, specifically in a 14-pin package. This small footprint makes it suitable for space-constrained applications. The device is supplied in tape and reel packaging, facilitating easy integration into automated PCB assembly processes and is ideal for mass production environments.

Applications

With its robust feature set, the 74LCX125YMTR is well-suited for a variety of applications, such as:

  • Bus Interface Buffering
  • Signal Routing
  • Memory Driving
  • Level Translation
  • Clock Distribution

STMicroelectronics' commitment to quality and performance is evident in the 74LCX125YMTR, making it a reliable choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8916 $53.4960
140+ $0.7316 $102.4240
215+ $0.7087 $152.3705
295+ $0.6859 $202.3405
380+ $0.6630 $251.9400
505+ $0.5944 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess