EN
  • EN
  • DE

74LVQ373TTR

Part No 74LVQ373TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3-STATE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74LVQ
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 5.8ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 765827-74LVQ373TTR
Family Name 74LVQ373
Introduction Date February 17, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ373TTR CAD Model

Description

STMicroelectronics 74LVQ373TTR Octal Transparent Latch

The 74LVQ373TTR is a high-performance CMOS product from STMicroelectronics designed to meet the increasing demands for low-voltage operation in the modern electronics industry. This octal transparent latch is part of the 74LVQ family, which is characterized by its low-voltage capabilities and high-speed performance. The 74LVQ373TTR is particularly suitable for applications that require the capture and storage of data signals.

Featuring eight latches with 3-state outputs, the device allows for the storage of eight bits of data. Each latch is transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. As soon as the LE signal transitions to low, the last data present at the inputs before this transition is captured and held at the outputs, regardless of further changes in the input data.

One of the notable characteristics of the 74LVQ373TTR is its low-power consumption, making it an ideal choice for power-sensitive applications. It operates at a voltage range of 2.0V to 3.6V, which allows for use in systems that require lower voltage levels without sacrificing performance. This feature is particularly important as the industry moves towards more environmentally friendly and energy-efficient products.

The device is packaged in a TSSOP-20 (Thin Shrink Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications. The 74LVQ373TTR also offers a wide operating temperature range from -40°C to +85°C, ensuring reliability and functionality under various environmental conditions.

With its fast propagation delay and output transition times, the 74LVQ373TTR is well-suited for interfacing with high-speed microprocessors and can be used in a wide array of applications, including computers, communication devices, and advanced consumer electronics. Its bus-hold data inputs eliminate the need for external pull-up resistors, simplifying circuit design and reducing board space.

In summary, the STMicroelectronics 74LVQ373TTR is a versatile, low-voltage octal transparent latch that delivers high-speed performance with low power consumption, making it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess