EN
  • EN
  • DE

SN74128N

Part No SN74128N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LINE DRIVERS | IC GATE NOR 4CH 2-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Maximum) 21mA
Current - Output High, Low 42.4mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74128
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253008-SN74128N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74128N CAD Model

Description

The SN74128N is a quintessential component manufactured by Texas Instruments, known for its reliability and versatility in various electronic applications. This integrated circuit is part of the 7400 series of digital logic gates, which are fundamental building blocks in digital electronics. The SN74128N, in particular, is a 50-Ohm Line Driver that is designed to provide high-speed operation while driving terminated lines in digital systems.

Key Features

  • High-Speed Performance: The SN74128N is engineered to operate at high speeds, making it suitable for applications that require rapid data transmission and processing.
  • Line Driving Capability: With its 50-Ohm line driving capability, the SN74128N is adept at driving terminated lines such as coaxial cables or twisted pair cables, ensuring signal integrity over long distances.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to be energy-efficient, minimizing power consumption in the systems where it's deployed.
  • Wide Operating Voltage Range: The SN74128N operates over a wide voltage range, providing flexibility in various power environments and system configurations.
  • Durable and Robust: Manufactured by Texas Instruments, the SN74128N is built to last and withstand the rigors of demanding electronic applications.

Applications

The versatility of the SN74128N makes it an ideal choice for a broad spectrum of applications. It is commonly used in:

  • Digital signal processing
  • Data transmission systems
  • Networking equipment
  • Computer systems
  • Industrial control circuits

Technical Specifications

Parameter Value
Package Type DIP
Number of Pins 14
Operating Temperature 0°C to 70°C
Logic Family 74LS
Mounting Type Through Hole

In conclusion, the SN74128N from Texas Instruments is a high-performance line driver that brings efficiency, speed, and reliability to a wide array of digital applications. Its robust design and technical prowess make it a go-to choice for engineers and designers seeking to create sophisticated electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess