EN
  • EN
  • DE

74LVX174TTR

Part No 74LVX174TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description LOW VOLTAGE CMOS HEX D-TYPE FLIP-FLOP WITH CLEAR WITH 5V TOLERANT INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133361-74LVX174TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX174TTR CAD Model

Description

STMicroelectronics 74LVX174TTR Hex D-Type Flip-Flop with Clear

The 74LVX174TTR from STMicroelectronics is a high-speed CMOS hex D-type flip-flop integrated circuit, which comes in a space-saving TSSOP20 package. This advanced flip-flop is designed to support the stringent requirements of high-speed memory decoders and data transmission systems. With its low-voltage operation and power-down high-impedance inputs and outputs, it is optimized for 3.3V power supply systems, but it can also operate with a 5V supply, making it versatile for various digital logic applications.

The device features six D-type flip-flops with direct clear inputs. Each flip-flop has an individual clear input (CLR) and a data input (D), as well as a single clock input (CK). When the clock input is triggered, the value on the data input is transferred to the flip-flop's output (Q) on the rising edge, providing synchronous data transfer. The clear input, when taken low, resets the output to a low state regardless of the other inputs, ensuring a predictable initialization state for all flip-flops within the device.

Key attributes of the 74LVX174TTR include its low power dissipation, characterized by a low quiescent current (ICC) and low dynamic power (CPD). This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical. Furthermore, the device boasts high noise immunity and the ability to drive 24mA loads, which is beneficial for driving heavier loads in a system or for interfacing with other logic families.

For design flexibility, the 74LVX174TTR is fully compatible with the 74 series logic family, and it can be easily integrated into existing designs that require the speed and power characteristics of the LVX family. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

In summary, the STMicroelectronics 74LVX174TTR is a robust and reliable component suitable for a variety of digital applications, including data storage, communication, and industrial systems, where high-speed, low-power operation is a necessity.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess