EN
  • EN
  • DE

74V1G384CTR

Part No 74V1G384CTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH SGL HS SOT323-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323-5
Win Source Part Number 114168-74V1G384CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G384CTR CAD Model

Description

STMicroelectronics 74V1G384CTR Single-Channel Single-Pole Single-Throw Analog Switch

The 74V1G384CTR from STMicroelectronics is a high-performance, single-channel analog switch designed to deliver precision and efficiency in a variety of applications. This compact switch is part of STMicroelectronics' broad range of analog switch and multiplexer solutions, offering designers a reliable and flexible component for their switching needs.

Key Features

  • Single-Pole Single-Throw (SPST) Configuration: The 74V1G384CTR features a simple yet versatile SPST configuration that makes it suitable for routing signals in a wide array of electronic systems.
  • Low Power Consumption: With a commitment to energy efficiency, this analog switch operates with minimal power dissipation, making it an ideal choice for battery-operated devices.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2V to 5.5V, accommodating various logic levels and providing design flexibility.
  • High-Speed Switching: The device is capable of fast switching speeds, ensuring quick response times in critical applications.
  • Low On-Resistance: The low on-resistance of the switch minimizes signal distortion and voltage drop, preserving signal integrity.
  • Compact SOT-23-5 Package: Housed in a small SOT-23-5 package, the 74V1G384CTR saves valuable board space without compromising performance.

Applications

The 74V1G384CTR is well-suited for a range of applications including, but not limited to:

  • Signal routing in audio and video equipment
  • Communication systems
  • Data acquisition systems
  • Test and measurement instruments
  • Portable consumer electronics

With its combination of performance, power efficiency, and design flexibility, the 74V1G384CTR from STMicroelectronics is an excellent choice for designers looking to optimize their analog switching solutions. Whether it's for simple signal routing or more complex system designs, this analog switch promises to deliver reliability and precision in a tiny footprint.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess