Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 180MHz
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 1μA
Input Capacitance 4pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 102658-74V1G80CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G80CTR CAD Model

Description

The 74V1G80CTR is a high-speed Si-gate CMOS device from STMicroelectronics that represents a single 2-input positive OR gate. This integrated circuit is designed to operate from a 2.0 to 5.5 V power supply, making it suitable for a wide range of applications in both commercial and industrial environments. The versatility of the voltage range allows this OR gate to be integrated into both TTL and CMOS logic-level systems seamlessly.

With its compact SOT-23-5 package, the 74V1G80CTR is an excellent choice for space-constrained applications where board real estate is at a premium. Its small footprint does not compromise performance, as it is capable of driving loads with significant capacitance while maintaining fast switching times and low power consumption.

Key features of the 74V1G80CTR include:

  • Operating Voltage Range: 2.0 to 5.5 V
  • High-Speed: t<sub>PD = 4.5 ns (Max) at V<sub>CC = 5 V
  • Low Power Dissipation: I<sub>CC = 1 µA (Max) at T<sub>A = 25°C
  • High Noise Immunity: V<sub>NIH and V<sub>NIL = 28% V<sub>CC (Min)
  • Power-Down Protection on Inputs and Outputs
  • Static Drive (I<sub>OL/I<sub>OH): 4 mA at V<sub>CC = 5 V
  • Latch-Up Performance Exceeds 250 mA
  • ESD Protection Tested Per JESD 22

The device is designed for general-purpose logic operations and can be used in a wide array of digital applications such as computer logic, data processing, and telecommunications. Its power-down protection feature ensures that the device remains protected when it is not powered, which is critical for battery-operated devices that require low power consumption during idle periods.

STMicroelectronics' commitment to quality and reliability is evident in the 74V1G80CTR's design, which includes latch-up and ESD protection features that safeguard the device from unexpected voltage spikes and static discharges, common hazards in electronic circuitry.

In conclusion, the 74V1G80CTR from STMicroelectronics is an efficient and reliable choice for designers looking to implement a single 2-input OR gate functionality into their systems, with the added benefit of compatibility with a wide range of operating voltages and a robust protection scheme.

You May Also Be Interested in

Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Fairchild/ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DM74ALS534WMX
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8XSON
Lowest to $0.2101
ECAD model for 74LVC1G74GT-Q100X
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
Texas Instruments
8-Bit Register
Lowest to $0.7231
ECAD model for CY74FCT273TSOCT
ON Semiconductor
3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock | IC FF D-TYPE SNGL 4BIT 32LQFP
Lowest to $25.0511
ECAD model for MC100EP131FAR2
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.2083
ECAD model for 74HC574D,652
Texas Instruments
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Lowest to $0.8563
ECAD model for CD74HC175M96
Cypress Semiconductor Corp
CY74FCT374T OCTAL D-TYPE REGISTE / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.154", 3.90mm Width)
Lowest to $0.7479
ECAD model for CY74FCT374ATQCT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3728 $65.2400
425+ $0.3060 $130.0500
655+ $0.2964 $194.1420
905+ $0.2868 $259.5540
1,170+ $0.2773 $324.4410
1,565+ $0.2486 $389.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention