EN
  • EN
  • DE

MC100EP131FAR2

Part No MC100EP131FAR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock | IC FF D-TYPE SNGL 4BIT 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 120mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number 100EP131
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1216702-MC100EP131FAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP131FAR2 CAD Model

Description

ON Semiconductor MC100EP131FAR2 Product Overview

The MC100EP131FAR2 from ON Semiconductor is a high-performance, precision-timed clock generation integrated circuit designed for use in demanding applications requiring accurate timing and synchronization. This device is part of ON Semiconductor's 100EP series, which is known for its exceptional speed and reliability in a variety of system-level timing solutions.

Key Features

  • High Speed: The MC100EP131FAR2 operates at very high frequencies, making it suitable for applications that require fast clock speeds.
  • Low Skew: It offers low skew outputs, ensuring that the timing across multiple signals is consistent and reliable.
  • Differential LVPECL Outputs: The device features differential Low Voltage Positive Emitter Coupled Logic (LVPECL) outputs, providing robust signaling in noisy environments.
  • Flexible Power Supply: It is compatible with a wide range of power supply voltages, adding to its versatility in various system designs.

Applications

The MC100EP131FAR2 is ideal for a broad array of applications, including but not limited to:

  • High-speed communication systems
  • Networking and data centers
  • Signal processing
  • Automated test equipment
  • Military and aerospace electronics

Package and Quality

ON Semiconductor provides the MC100EP131FAR2 in a compact package, ensuring that it can fit into space-constrained applications without sacrificing performance. The device is also characterized for operation over the full industrial temperature range, which guarantees performance under extreme conditions.

Compliance and Certification

The product adheres to the stringent quality standards set by ON Semiconductor, ensuring reliability and performance consistency. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

In summary, the MC100EP131FAR2 is a versatile, high-speed clock generation solution from ON Semiconductor that provides precise timing, low skew, and high reliability, making it an excellent choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1604 $66.4812
7+ $18.1829 $127.2803
10+ $17.6148 $176.1480
14+ $17.0466 $238.6524
18+ $16.4783 $296.6094
24+ $14.7736 $354.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess