EN
  • EN
  • DE

SY10ELT23ZC

Part No SY10ELT23ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129359-SY10ELT23ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10ELT23ZC CAD Model

Description

The SY10ELT23ZC from Microchip Technology is a high-performance, dual differential PECL-to-TTL translator designed to meet the rigorous demands of high-speed data communication systems. This integrated circuit is a crucial component in applications that require the translation of a differential PECL (Positive Emitter Coupled Logic) input signal to a TTL (Transistor-Transistor Logic) output signal.

Key Features:

  • High-Speed Operation: With propagation delays typically less than 4.5ns, the SY10ELT23ZC ensures swift and reliable translation of signals, which is essential for maintaining the integrity of high-speed data transmission.
  • Dual Differential PECL Inputs: The device features two differential PECL inputs, providing flexibility and the ability to process two independent signals simultaneously.
  • 5V TTL Outputs: The TTL outputs are compatible with 5V power supply levels, making the SY10ELT23ZC suitable for interfacing with a wide range of TTL logic devices and systems.
  • Temperature Range: It operates over an extended temperature range, ensuring consistent performance in various environmental conditions.
  • Flow-Through Pinout: The flow-through design of the pinout simplifies PCB layout by allowing input-to-output trace routing without crisscrossing.

Applications:

The SY10ELT23ZC is ideal for use in applications that bridge the gap between PECL and TTL technologies. Common applications include:

  • High-speed data transmission systems
  • Data communication equipment
  • Signal conversion in mixed-technology environments
  • Clock distribution circuits
  • Telecommunication infrastructures

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10ELT23ZC is no exception. It is fabricated using advanced semiconductor processes to ensure high performance and durability over time. Engineers and designers can trust this component to deliver consistent results in their high-speed applications.

Conclusion:

Whether you are upgrading existing systems or designing new ones, the SY10ELT23ZC from Microchip Technology offers a reliable and efficient solution for PECL-to-TTL signal translation. Its high-speed operation, dual inputs, and robust design make it a versatile choice for a wide array of applications in the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess