EN
  • EN
  • DE

UC3848DWTR

Part No UC3848DWTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 16-SOIC / Current Mode PWM Controller 2A 1000kHz 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Buck, Forward Converter
Voltage - Start Up 13V
Supply Voltage 10 V ~ 22 V
Duty Cycle 79.5%
Frequency - Switching Up to 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798671-UC3848DWTR
Popularity Medium
Supply and Demand Status Limited
Family Name UC3848
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UC3848DWTR CAD Model

Description

Product Overview: Texas Instruments UC3848DWTR

The Texas Instruments UC3848DWTR is a sophisticated and versatile PWM (Pulse Width Modulation) controller integrated circuit that is specifically designed for the efficient management of power supplies. This high-performance chip is a key component in the design and construction of switch-mode power supplies (SMPS), which are widely used in a variety of electronic devices due to their efficiency and reliability.

The UC3848DWTR operates at a frequency range that allows for a compact power supply design by enabling the use of smaller components. This can result in a reduction of the overall size and weight of the power supply, which is particularly beneficial for portable and space-constrained applications. Furthermore, the device features a range of built-in protection mechanisms, including under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, which contribute to the safe and stable operation of the power supply under various conditions.

The device's high level of integration simplifies the design process by reducing the number of external components required, which not only saves board space but also potentially lowers the overall system cost. Additionally, the UC3848DWTR is designed to offer excellent line and load regulation, ensuring that the output voltage remains constant despite changes in input voltage or load conditions.

The UC3848DWTR comes in a surface-mount package, specifically the SOP-16 (Small Outline Package), which is suitable for automated assembly processes, making it ideal for mass production. The "TR" suffix indicates that the product is provided in tape and reel packaging, which further facilitates the manufacturing process.

In summary, the Texas Instruments UC3848DWTR is a reliable and efficient solution for the design of modern switch-mode power supplies. Its combination of high-frequency operation, integrated features, and compact packaging make it a popular choice among engineers and designers looking to create sophisticated power management systems for a wide range of electronic products.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess