EN
  • EN
  • DE

SN75374DR

Part No SN75374DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC QUAD MOSFET DRIVER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 108799-SN75374DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75374DR CAD Model

Description

The SN75374DR is a high-performance, dual peripheral driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is engineered to deliver reliable performance for a wide range of digital applications. The SN75374DR comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Key Features

  • Output Current: The SN75374DR is capable of sourcing up to 500 mA, making it suitable for driving high-current loads such as relays, solenoids, and other peripherals.
  • Voltage Range: It operates over a broad supply voltage range from 4.5V to 36V, providing versatility for use in various circuit configurations.
  • Protection: This driver includes built-in clamp diodes for inductive transient suppression, protecting your system from voltage spikes that occur when driving inductive loads.
  • Speed: It features fast switching times, with typical rise and fall times of 12 ns and 22 ns, respectively, contributing to efficient operation and reduced power dissipation.
  • Temperature Range: The SN75374DR is designed to operate over an extended temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the SN75374DR makes it an excellent choice for a variety of applications, including:

  • Industrial controls
  • Motor drivers
  • Power management systems
  • Line drivers
  • Logic buffers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75374DR is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent standards expected from TI components. Customers can trust the SN75374DR for their critical applications where performance and reliability are paramount.

Ordering Information

For ordering, the SN75374DR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2739 $50.9173
17+ $5.9683 $101.4611
26+ $5.7818 $150.3268
36+ $5.5953 $201.4308
47+ $5.4088 $254.2136
62+ $4.8493 $300.6566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess