EN
  • EN
  • DE

CD4527BNS

Part No CD4527BNS
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description PROTOTYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Logic Type Binary Rate Multiplier
Supply Voltage 3V ~ 18V
Number of Bits 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Win Source Part Number 1378138-CD4527BNS
Ultra Librarian 3D Model Ultra Librarian CD4527BNS CAD Model

Description

The CD4527BNS is a high-performance CMOS Presettable BCD Up-Down Counter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of Texas Instruments' 4000 series, known for its robustness and versatility in various applications.

Key Features:

  • Counting Mode: The CD4527BNS is capable of both up and down counting, making it suitable for a wide range of counting applications.
  • Presettable: It offers a preset feature that allows the user to set the counter to a desired value, which can be loaded at any time with a preset enable signal.
  • BCD Output: This counter provides a Binary Coded Decimal (BCD) output, which is ideal for interfacing with digital displays or other BCD-input devices.
  • Carry-Out Signals: It includes carry-out signals for both the up and down counting modes, which can be utilized for cascading multiple counters or for external control logic.
  • CMOS Technology: The use of CMOS technology ensures low power consumption and high noise immunity, making it suitable for battery-operated and portable devices.

Applications:

The CD4527BNS is suitable for a variety of applications that require precise counting, such as:

  • Digital clocks and timers
  • Frequency counters
  • Scoreboards and gaming machines
  • Industrial control systems
  • Instrumentation and measurement systems

Technical Specifications:

The CD4527BNS operates within a voltage range of 3V to 18V, which provides flexibility in terms of power supply design. It is available in a standard 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments.

Quality and Reliability:

As with all Texas Instruments products, the CD4527BNS is designed to meet high standards of quality and reliability. Customers can rely on Texas Instruments' commitment to providing long-term support and consistent product performance.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess