EN
  • EN
  • DE

MC100EL52D

Part No MC100EL52D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Trigger Type Positive, Negative
Supply Voltage (V) -4.2V ~ -5.7V
Current - Quiescent (Iq) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100EL52
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216643-MC100EL52D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL52D CAD Model

Description

The ON Semiconductor MC100EL52D is a high-performance differential clock D flip-flop integrated circuit designed for use in advanced digital systems. This device is part of ON Semiconductor's 5V ECL series of components, and it is characterized by its high-speed operation and reliability.

Featuring differential clock (CLK) and data (D) inputs, the MC100EL52D provides a single differential output (Q). Its design ensures that the output state changes on the rising edge of the clock input, thus providing precise timing control and synchronization within your digital system. The flip-flop's differential inputs allow for reduced signal skew and improved noise immunity, making it an excellent choice for applications requiring high-speed data processing and communication.

Constructed with advanced ECL (Emitter Coupled Logic) technology, the MC100EL52D operates with a supply voltage of -4.2V to -5.7V, which is typical for ECL-powered devices. This technology ensures low power consumption while maintaining high-speed operation, with propagation delays as low as 250ps and a maximum frequency exceeding 2GHz.

The MC100EL52D comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its fully compatible ECL pinout allows for easy integration into existing designs or for use as a drop-in replacement for other standard ECL flip-flops.

Key features of the MC100EL52D include:

  • Differential D and CLK inputs for improved signal integrity
  • High-speed performance with propagation delays as low as 250ps
  • Maximum frequency operation exceeding 2GHz
  • Compatible with PECL and MECL 10K logic families
  • Operational temperature range from -40°C to +85°C
  • 8-lead SOIC package for compact footprint

Applications for the MC100EL52D are diverse and include high-speed computing, telecommunication systems, data acquisition, automated test equipment, and any other digital systems requiring precise timing and high-speed data transfer. With its robust design and high-speed capabilities, the MC100EL52D from ON Semiconductor is an essential component for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0561 $58.0659
47+ $2.5077 $117.8619
72+ $2.4294 $174.9168
99+ $2.3509 $232.7391
128+ $2.2726 $290.8928
171+ $2.0374 $348.3954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess