STMicroelectronics 74VHC02 Quad 2-Input NOR Gate
The 74VHC02 from STMicroelectronics is a high-speed CMOS device that encompasses four independent 2-input NOR gates in a single package. This integrated circuit (IC) is designed to operate with a power supply range of 2V to 5.5V, making it compatible with a variety of digital systems, from low-voltage portable devices to standard 5V logic, bridging the gap between power efficiency and performance.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Operating Voltage: 2V to 5.5V, allowing for use in both 3.3V and 5V systems.
- High Speed: tPD = 4.8ns (Typ.) at VCC = 5V, ensuring swift response times for critical applications.
- Low Power Dissipation: ICC = 2µA (Max.) at TA = 25°C, which is ideal for power-sensitive designs.
- High Noise Immunity: VNIH/VNIL = 28% VCC (Min.), providing robust performance in electrically noisy environments.
- Power Down Protection: Inputs and outputs support this feature, ensuring the device is protected during power-off states.
- Pin and Function Compatible with Other Standard Logic Families: Makes it easy to integrate with existing designs or replace older logic components.
- Lead-Free, RoHS Compliant: Adhering to current environmental standards for electronic components.
Applications
The versatility of the 74VHC02's voltage range and its high-speed operation make it suitable for a multitude of applications, including:
- Function generators
- Logic level translators
- Power management systems
- Communication infrastructure
- Embedded systems
- Signal processing
STMicroelectronics' commitment to quality and performance is evident in the 74VHC02 Quad 2-Input NOR Gate. It is designed to meet the stringent requirements of modern digital electronics. Whether you're designing consumer electronics or industrial control systems, the 74VHC02 offers a reliable and efficient solution for your logic gate needs.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and product guides available on the STMicroelectronics website.