EN
  • EN
  • DE

74VHC05TTR

Part No 74VHC05TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX OPEN DRN 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009845-74VHC05TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC05TTR CAD Model

Description

STMicroelectronics 74VHC05TTR Hex Inverter

The 74VHC05TTR from STMicroelectronics is a high-speed CMOS device that features six inverting buffers with open-drain outputs. This integrated circuit is designed to be used in applications that require inverting functions with the added capability of driving a high current load or achieving a wired-AND function with external pull-up resistors.

Key Features:

  • Logic Type: Hex Inverter with Open Drain Outputs
  • Supply Voltage Range: 2V to 5.5V, making it suitable for a wide range of applications from low-voltage portable devices to more robust industrial equipment.
  • High Speed: t<sub>PD = 5.8ns (Typ) at V<sub>CC = 5V, ensuring fast response times in critical applications.
  • Low Power Consumption: I<sub>CC = 2µA (Max) at TA = 25°C, which is ideal for battery-powered devices.
  • High Noise Immunity: V<sub>NIH/V<sub>NIL = 28% V<sub>CC (Min), providing reliable operation in electrically noisy environments.
  • Power Down Protection: Inputs and outputs on the 74VHC05TTR are protected against 5V over-voltage without additional external components.
  • Low Noise: Volp = 0.8V (Max), contributing to a reduction in signal distortion.
  • Pin and Function Compatibility: The 74VHC05TTR is pin compatible with the low power Schottky TTL (LSTTL).

Applications:

The versatile nature of the 74VHC05TTR makes it suitable for a variety of applications, including:

  • Logic level conversion
  • Line driving
  • Memory address driving
  • Bus-oriented systems

Package and Quality:

The 74VHC05TTR comes in a TSSOP-14 package, which is designed for surface mount technology, providing a compact footprint for space-constrained applications. Additionally, STMicroelectronics is committed to high standards of quality, and the 74VHC05TTR is no exception, meeting stringent requirements that ensure reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess