EN
  • EN
  • DE

74VHC238MTR

Part No 74VHC238MTR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1009888-74VHC238MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC238MTR CAD Model

Description

Product Overview: 74VHC238MTR by STMicroelectronics

The 74VHC238MTR is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to offer high-performance solutions for a variety of digital systems, particularly where low power consumption and high noise immunity are required. It is part of STMicroelectronics' VHC family, which is recognized for its robustness and reliability in demanding applications.

The 74VHC238MTR is capable of converting three binary input signals to eight mutually exclusive outputs. The device features three enable inputs, two active-low (E1, E2) and one active-high (E3). The decoder function is enabled when E1 and E2 are held low, and E3 is held high. When the enable conditions are met, the eight outputs (Y0 to Y7) will selectively go low based on the binary value of the three input signals (A, B, C). If the enable conditions are not met, all outputs will remain high.

Key features of the 74VHC238MTR include:

  • High speed: tPD = 8.5ns (typ) at VCC = 5V
  • Low power dissipation: ICC = 4μA (max) at TA = 25°C
  • Power-down protection is provided on all inputs and outputs
  • Pin and function compatible with 74 series 238
  • Multiple package options available

The 74VHC238MTR operates over a wide voltage range of 2V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels. Its low quiescent current and high immunity to noise make it an excellent choice for battery-operated devices, portable equipment, and other power-sensitive applications.

The device comes in a surface-mount package, specifically in an SO-16L package, which is suitable for automated assembly processes. The "MTR" suffix indicates that the product is provided in tape and reel packaging, which is ideal for large volume production requirements.

With its robust performance and compatibility with industry-standard logic families, the 74VHC238MTR is an excellent choice for designers looking to implement efficient decoding or demultiplexing functions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess