EN
  • EN
  • DE

74VHCT05M

Part No 74VHCT05M
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1040692-74VHCT05M
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VHCT05M CAD Model

Description

STMicroelectronics 74VHCT05M Hex Inverter

The 74VHCT05M is a high-speed CMOS Hex Inverter manufactured by STMicroelectronics, designed to interface between 5V systems and 3.3V systems. It belongs to the VHCT family, which is known for its high noise immunity and low power consumption. The 74VHCT05M is particularly well-suited for applications that require logic level shifting or signal inversion with a high degree of precision and stability.

Key Features

  • Logic Type: Hex Inverter with open drain outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for 5V logic systems
  • High-Speed Performance: Ensures fast switching times, with a typical propagation delay time of 8.5ns
  • Power Consumption: Low power dissipation with a typical quiescent current of 2µA, maximizing energy efficiency
  • Output Drive Capability: Can sink currents up to 8mA, allowing for direct driving of LEDs or other low-power devices
  • Input Compatibility: TTL input compatible, ensuring seamless integration with existing TTL logic
  • Package: Available in a compact SO-14 package, minimizing board space requirements

Applications

The 74VHCT05M from STMicroelectronics is versatile and can be used in a wide array of electronic applications. Its primary use is for logic level conversion, making it an essential component in mixed 3.3V/5V systems. It is also frequently used in the following:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Instrumentation and Control Systems
  • Signal Inversion Tasks

With its robust design and high-speed operation, the 74VHCT05M ensures reliable performance in a variety of digital circuits. Whether you are designing a new system or upgrading an existing one, the 74VHCT05M from STMicroelectronics is an excellent choice for your hex inverter needs.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74VHCT05M hex inverter is no exception, and it is manufactured to meet strict industry standards for performance and reliability. Customers can trust this component to deliver consistent results in their electronic projects.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess