EN
  • EN
  • DE

A5970D013TR

Part No A5970D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 36V
Output Current 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 133121-A5970D013TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A5970D013TR CAD Model

Description

STMicroelectronics Product A5970D013TR Overview

The A5970D013TR is a highly efficient step-down switching regulator from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous power requirements of modern electronic applications, this regulator is well-suited for a variety of uses, from automotive to industrial systems. Its compact design and robust feature set make it an ideal choice for engineers looking to optimize power consumption and performance in their designs.

Key Features

  • Output Voltage Range: The A5970D013TR offers an adjustable output voltage range from 0.6 V to VIN, allowing for versatile use across multiple applications that require different voltage levels.
  • High Efficiency: With a 3.5 A output current capability and high efficiency, this regulator ensures minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic components.
  • Thermal Overload Protection: The device includes thermal shutdown protection that safeguards it against damage from overheating, thereby enhancing its durability and service life.
  • Frequency Jittering: The built-in frequency jittering helps in reducing electromagnetic interference (EMI), making the A5970D013TR an excellent choice for noise-sensitive applications.
  • Wide Input Voltage Range: It supports a broad input voltage range from 4.4 V to 36 V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.

Applications

The versatility of the A5970D013TR makes it suitable for a wide array of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial power supplies
  • Networking equipment
  • Office automation machines

Package and Availability

The A5970D013TR is available in a compact HSOP8 package, which is ideal for space-constrained applications. This product is supplied in tape and reel packaging, facilitating easy integration into automated manufacturing processes. As with all STMicroelectronics products, the A5970D013TR is designed with a commitment to quality and reliability, ensuring that it meets the high standards expected by industry professionals.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8031 $53.2434
33+ $3.1205 $102.9765
50+ $3.0230 $151.1500
69+ $2.9255 $201.8595
89+ $2.8279 $251.6831
119+ $2.5354 $301.7126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess