EN
  • EN
  • DE

ACS108-6SA-TR

Part No ACS108-6SA-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 0.45A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 450mA
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 7.6A
Current - Gate Trigger (Igt) (Max) 10mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 007884-ACS108-6SA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ACS108-6SA-TR CAD Model

Description

Overview of ACS108-6SA-TR

The ACS108-6SA-TR is a cutting-edge overvoltage protected AC switch manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance component is designed to deliver efficient control of AC loads with unparalleled precision and reliability. It is a standout product in the realm of power management and control, suitable for a wide array of applications.

Key Features

  • Voltage Range: The ACS108-6SA-TR operates at a mains voltage up to 600V, making it an ideal choice for a variety of domestic and industrial applications.
  • Current Rating: With an on-state RMS current of 0.8 A, this AC switch can handle a significant amount of power, ensuring stable performance for connected devices.
  • Overvoltage Protection: The device includes an integrated overvoltage protection feature, safeguarding the switch against transient voltage spikes and ensuring long-term reliability.
  • Snubberless Technology: This switch utilizes STMicroelectronics' proprietary Snubberless™ technology, which eliminates the need for external snubber circuits in most applications.
  • Logic Level Compatibility: The ACS108-6SA-TR can be directly driven by logic-level voltages, simplifying the interface with microcontrollers and reducing component count.
  • Zero Gate Current: This component requires zero gate current to maintain its on state, which helps in reducing power consumption.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the switch operates within safe temperature limits, preventing thermal runaway conditions.

Applications

The versatility of the ACS108-6SA-TR allows it to be used in a broad spectrum of applications. It is particularly well-suited for controlling resistive, inductive, and capacitive loads. Common applications include:

  • Home appliances such as ovens, heaters, and air conditioners
  • Smart lighting systems
  • Motor control circuits
  • Power tools
  • Industrial automation systems

Package and Quality

The ACS108-6SA-TR comes in a compact SOT-223 package, which is optimized for surface mounting on printed circuit boards (PCBs). This package type is known for its low thermal resistance and high durability. Additionally, STMicroelectronics ensures that all of its products meet the highest quality standards, with rigorous testing and compliance with international regulations.

You May Also Be Interested in

Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Mitsubishi
Lowest to $11.6343
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO252
Lowest to $2.3731
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4377 $50.3355
280+ $0.3592 $100.5760
435+ $0.3479 $151.3365
595+ $0.3367 $200.3365
770+ $0.3255 $250.6350
1,030+ $0.2918 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess