EN
  • EN
  • DE

ACS120-7SFP

Part No ACS120-7SFP
Manufacturer STMicroelectronics
Catalog Triacs
Description AC LINE SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ASD
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 2A
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 11A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 45mA
Configuration Single
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
RoHS State Request Verification
Win Source Part Number 1135505-ACS120-7SFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ACS120-7S
Introduction Date April 24, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ACS120-7SFP CAD Model

Description

The ACS120-7SFP from STMicroelectronics is a cutting-edge semiconductor device designed to offer efficient control and operation of AC loads. This device is a member of the ACS switch family, which is renowned for its robust performance in handling alternating current applications. The ACS120-7SFP is particularly suitable for home appliances, industrial control systems, and automation technology, where reliable AC switching is a critical requirement.

Featuring a voltage range that supports up to 600V, the ACS120-7SFP is equipped to handle a wide array of electrical applications, ensuring compatibility with various mains voltages around the globe. Its surge current capability is noteworthy, making it an excellent choice for applications that may experience short-term overvoltage conditions.

The ACS120-7SFP stands out with its logic level gate drive, which simplifies the interface with microcontroller-based systems. This feature allows for direct control of the switch via a logic signal, thereby reducing the need for additional driver circuitry. The device's zero gate current in the off state results in minimal power dissipation, contributing to the efficiency of the overall system.

The thermal resistance of the ACS120-7SFP is optimized for effective heat dissipation, ensuring stable operation even under high current loads. The switch's built-in over-temperature protection enhances its reliability by preventing damage due to excessive heat, thus offering an added layer of safety for both the device and the end application.

The ACS120-7SFP is packaged in a SFP (TO-220FP), which is known for its ability to handle high power levels and its ease of mounting on a printed circuit board. This package type also allows for efficient thermal management, which is vital for maintaining the longevity and performance of the device.

In summary, the ACS120-7SFP from STMicroelectronics is an advanced AC switch that provides robust performance, ease of use, and high reliability, making it an ideal choice for designers and engineers looking to implement effective AC load control in their applications.

You May Also Be Interested in

Littelfuse Inc.
Qxx15xx/Qxx16xHx Series - 15 Amp Standard & 16 Amp Alternistor (High Commutation) Triacs, TO-220 Isolated Tab, RoHS
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess