EN
  • EN
  • DE

TMS320F28332PGFA

Part No TMS320F28332PGFA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 88
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 26K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 055297-TMS320F28332PGFA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28332PGFA CAD Model

Description

Product Overview: TMS320F28332PGFA

The TMS320F28332PGFA is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility in a wide range of applications. This DSP is a part of the TMS320F2833x series, which is designed to meet the rigorous demands of industrial control applications such as motor control, digital power conversion, and sensor processing.

Key Features

  • CPU Speed: The device boasts a 150 MHz 32-bit CPU, providing ample speed for computationally intensive tasks.
  • Flash Memory: Equipped with 512 KB of on-chip flash memory, the TMS320F28332PGFA allows for reliable storage of code and data.
  • RAM: It features 68 KB of RAM, including 34 KB of dual-access RAM, facilitating efficient data management and processing.
  • Peripherals: A rich set of peripherals is integrated, including PWM outputs, capture inputs, QEP circuits, a 12-bit ADC, and a CAN module, making it highly suitable for control-oriented tasks.
  • Host Interface: The device supports a high-speed SPI and I2C for communication with other microcontrollers, sensors, and actuators.
  • Package: It comes in a 176-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The TMS320F28332PGFA is designed to cater to a variety of industrial and control applications. Its robust architecture makes it ideal for:

  • Advanced motor control systems
  • Digital power supplies and converters
  • Renewable energy systems
  • Industrial automation and robotics
  • Automotive control systems

Development Support

Developers can take advantage of Texas Instruments' extensive support ecosystem for the TMS320F28332PGFA, including development kits, software libraries, and online resources. The Code Composer Studio™ integrated development environment (IDE) provides a comprehensive suite of tools for programming, debugging, and optimizing DSP applications.

With its powerful processing capabilities, expansive memory, and a suite of integrated peripherals, the TMS320F28332PGFA from Texas Instruments stands as a robust solution for complex control applications demanding high-speed and precise digital signal processing.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5987 $69.1974
4+ $28.3887 $113.5548
6+ $27.5015 $165.0090
8+ $26.6144 $212.9152
10+ $25.7273 $257.2730
14+ $23.0658 $322.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess