EN
  • EN
  • DE
  • IT

ALED1262ZTTR

Part No ALED1262ZTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 60MA 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Topology Buck
Internal Switch(s) Yes
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 38V
Voltage - Output 19V
Current - Output / Channel 60mA
Frequency 100kHz ~ 400kHz
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number ALED1262
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368346-ALED1262ZTTR
Ultra Librarian 3D Model Ultra Librarian ALED1262ZTTR CAD Model

Description

Introducing the ALED1262ZTTR LED Driver from STMicroelectronics

The ALED1262ZTTR is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable products. This IC is specifically tailored to meet the needs of advanced lighting systems, particularly for automotive applications where reliability and performance are paramount.

The ALED1262ZTTR boasts a 12-channel LED driver system, providing ample channels to manage multiple LEDs with precision and ease. Each channel is capable of sinking up to 60 mA, and the total output current can reach up to 720 mA, making it an ideal choice for high-intensity LED applications. The device operates with a supply voltage ranging from 5.5 V to 38 V, offering flexibility in various electrical environments.

One of the standout features of the ALED1262ZTTR is its integrated error detection system. This system includes open-LED, shorted-LED, and over-temperature diagnostics, ensuring that any potential issues are quickly identified and addressed, thus enhancing the safety and longevity of the lighting system. The built-in thermal shutdown function further protects the IC from overheating, contributing to the overall durability of the product.

Flexibility is at the core of the ALED1262ZTTR's design. It supports both analog and digital dimming control, allowing designers to create versatile lighting solutions that cater to a range of brightness levels and power efficiencies. Additionally, the device's 12-bit PWM dimming resolution ensures smooth and flicker-free light output, which is essential for automotive and high-quality lighting applications.

The ALED1262ZTTR comes in a compact TSSOP24 exposed pad package, making it suitable for space-constrained applications without compromising on performance. Its design is optimized for low electromagnetic emission and is fully compliant with automotive standards, ensuring reliable operation in the demanding automotive environment.

In summary, the ALED1262ZTTR from STMicroelectronics is a robust, versatile, and high-performance LED driver that is ideal for sophisticated and reliable lighting solutions across a wide range of applications, particularly in the automotive industry.

You May Also Be Interested in

Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
Exar Corporation
Lowest to $4.2766
NJR Corporation/NJRC
Lowest to $0.7684
Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7784 $52.8976
33+ $3.1002 $102.3066
50+ $3.0033 $150.1650
69+ $2.9065 $200.5485
89+ $2.8096 $250.0544
120+ $2.5189 $302.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess