EN
  • EN
  • DE

BAR43SFILM

Part No BAR43SFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Small Signal Schottky Si 30V 0.1A 5ns 3-Pin SOT-23 T/R / DIODE ARRAY SCHOTTKY 30V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010865-BAR43SFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BAR43S
Introduction Date August 16, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BAR43SFILM CAD Model

Description

STMicroelectronics BAR43SFILM Schottky Diode

The BAR43SFILM is a high-efficiency, surface-mount Schottky diode designed and manufactured by the renowned semiconductor company STMicroelectronics. This diode is a perfect choice for applications requiring fast switching and low voltage drop due to its Schottky barrier technology.

Key Features

  • Low Forward Voltage Drop: The BAR43SFILM offers a very low forward voltage drop, which enhances power efficiency and reduces thermal dissipation during operation.
  • Fast Switching Speed: With its Schottky barrier design, this diode provides ultra-fast switching, making it suitable for high-frequency applications.
  • Surface-Mount Package: Enclosed in a compact SOT-23 package, the BAR43SFILM is designed for automated assembly processes and is ideal for space-constrained applications.
  • High Reliability: STMicroelectronics' commitment to quality ensures that this diode delivers reliable performance over a wide range of temperatures and conditions.
  • Low Leakage Current: The diode's low leakage current is beneficial for battery-powered devices, contributing to extended battery life.

Applications

The BAR43SFILM is versatile and can be used in various electronic circuits. Some common applications include:

  • Power supply management
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectification
  • Switching applications

Technical Specifications

Parameter Value Package Type SOT-23 Repetitive Peak Reverse Voltage 30 V Average Forward Current 200 mA Non-Repetitive Peak Forward Surge Current 600 mA Operating Junction Temperature Range -55°C to +125°C Storage Temperature Range -65°C to +150°C

With its strong feature set, the BAR43SFILM from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient Schottky diode for their next electronic project.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0533 $50.1020
2,285+ $0.0438 $100.0830
3,540+ $0.0424 $150.0960
4,880+ $0.0410 $200.0800
6,300+ $0.0397 $250.1100
8,430+ $0.0356 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,440 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess