EN
  • EN
  • DE

BAS70-08SFILM

Part No BAS70-08SFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Low capacitance, low series inductance and resistance Schottky diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Maximum)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-323-6L
Win Source Part Number 1151458-BAS70-08SFILM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BAS70-08S
Introduction Date July 14, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BAS70-08SFILM CAD Model

Description

STMicroelectronics BAS70-08SFILM Schottky Diode

The BAS70-08SFILM is a high-quality, surface-mount Schottky barrier diode designed and produced by STMicroelectronics, a global semiconductor leader. This diode is engineered to offer fast switching capabilities with low forward voltage drop, making it an excellent choice for high-efficiency applications. The BAS70-08SFILM is a dual diode device, which means it contains two independent Schottky diodes in a single package, providing flexibility and space-saving benefits for various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • Fast Switching Speed: Its fast switching capability ensures minimal losses in high-frequency applications and makes it suitable for switching power supplies, converters, and other high-speed switching designs.
  • Surface-Mount Package: The BAS70-08SFILM comes in a compact SOT-23 package, ideal for space-constrained applications and facilitating easier mounting on printed circuit boards (PCBs).
  • Dual Diode Configuration: The integrated dual diode configuration allows for design flexibility and can be used in various circuit topologies, including rectification and protection circuits.
  • High Reliability: This product is designed for high reliability and stability over a wide operating temperature range, ensuring consistent performance in diverse environments.

Applications

The BAS70-08SFILM is versatile and finds use in a multitude of electronic applications. It is commonly employed in high-frequency rectification circuits, voltage clamping applications, and protection circuits against overvoltage spikes. Additionally, it is suitable for use in battery-powered devices, power management systems, and portable electronics where power efficiency is crucial.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability and quality. The BAS70-08SFILM complies with the RoHS directive and is lead-free, minimizing the environmental impact. The diode is also produced in ISO 9001 certified facilities, ensuring that it meets the highest quality standards for electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess