Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 2A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 600mV @ 100mA 1A
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 25 @ 1A 2V
Power - Max 25W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Win Source Part Number 094553-BD237
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BD237
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin India, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BD237 CAD Model

Description

The BD237 is a robust silicon NPN power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This transistor is a part of the BD2xx series and is widely recognized for its high efficiency and reliability in a variety of electronic applications. The BD237 is specifically engineered to cater to the needs of linear and switching industrial equipment.

Key Features

  • Voltage and Power Handling: The BD237 transistor has a collector-emitter voltage (V<sub>CEO) of 100V, which allows it to handle moderate power levels in electronic circuits without succumbing to breakdown.
  • Current Capacity: With a collector current (I<sub>C) rating of up to 2A, the BD237 can drive higher current loads, making it suitable for power switching applications.
  • Power Dissipation: It can dissipate up to 30W of power, which contributes to its ability to manage larger amounts of energy in electronic designs.
  • Complementary PNP Partner: The BD237 is complemented by the BD238 transistor, a PNP device that can be used in push-pull configurations for better performance in amplification circuits.

Applications

The versatility of the BD237 transistor allows it to be used in a wide range of applications. It is commonly employed in power linear and switching applications, including but not limited to:

  • Audio amplifiers
  • Signal processing
  • Power regulators
  • DC-DC converters
  • Motor controllers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The BD237 transistor is built to ensure long-term stability and performance in the most demanding conditions. It undergoes rigorous testing and quality control measures to guarantee that it meets the stringent requirements set by the industry and STMicroelectronics' own quality benchmarks.

In conclusion, the BD237 from STMicroelectronics is a powerful and reliable component that provides designers with a practical solution for a wide array of power applications. Its robustness and versatility make it an excellent choice for any project requiring a dependable NPN power transistor.

You May Also Be Interested in

NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
Rohm Semiconductor
General Purpose Transistor (50V, 0.15A)
Lowest to $0.0341
ECAD model for 2SD2707
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
Diodes Incorporated
NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.6A SMD SOT23-3
Lowest to $0.0307
ECAD model for MMBT2222A-7
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
NXP / Nexperia
PNP switching transistor
Lowest to $0.2264
ECAD model for PXT2907

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0986 $50.2860
1,240+ $0.0809 $100.3160
1,920+ $0.0783 $150.3360
2,640+ $0.0758 $200.1120
3,415+ $0.0733 $250.3195
4,570+ $0.0657 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,034 pieces
MOQ: 510 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention