EN
  • EN
  • DE

BD239C

Part No BD239C
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 2A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 700mV @ 200mA, 1A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 15 @ 1A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 011284-BD239C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD239C CAD Model

Description

Introducing the BD239C Power Transistor from STMicroelectronics

The BD239C from STMicroelectronics is a highly efficient NPN power transistor designed for a wide range of applications requiring robust performance in a compact package. This versatile component is well-suited for use in power linear and switching applications, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • Versatile NPN Transistor: The BD239C is an NPN device, which means it is designed to support the flow of electrons from its collector to its emitter when a positive voltage is applied to its base terminal.
  • High Power Dissipation: With a power dissipation of 30W, the BD239C can handle a substantial amount of power, making it suitable for demanding applications.
  • High Collector-Emitter Voltage: A maximum collector-emitter voltage (V<sub>CEO) of 100V allows this transistor to be used in circuits with higher operating voltages without the risk of breakdown.
  • Collector Current: The BD239C can handle a collector current (I<sub>C) of up to 2A, providing ample current handling capability for a variety of uses.
  • Complementary PNP Partner: For applications requiring a complementary PNP transistor, the BD239C can be paired with the BD240C, allowing for push-pull configurations and other complementary setups.

Applications

The BD239C's robustness and versatility make it suitable for a diverse range of applications, including:

  • Audio power amplifiers
  • Power supplies
  • Motor controllers
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

STMicroelectronics is a trusted name in the semiconductor industry, known for its commitment to quality and reliability. The BD239C is manufactured to meet the highest standards, ensuring consistent performance and durability. Whether used in commercial products or hobbyist projects, this power transistor is designed to deliver reliable operation under a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to consult the official datasheets and technical documentation provided by STMicroelectronics. The BD239C is not just a component; it's a reliable building block for your next innovation.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3766 $50.8410
325+ $0.3091 $100.4575
505+ $0.2994 $151.1970
695+ $0.2897 $201.3415
895+ $0.2801 $250.6895
1,195+ $0.2511 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess