EN
  • EN
  • DE

BD436

Part No BD436
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 32V 4A SOT32-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 32 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 10mA, 5V
Power - Max 36 W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package SOT-32-3
Base Product Number BD436
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 569942-BD436
Ultra Librarian 3D Model Ultra Librarian BD436 CAD Model

Description

The BD436, crafted by STMicroelectronics, stands as a testament to the company's commitment to delivering high-quality electronic components. This product is a PNP power transistor that is a part of the BD series, renowned for their reliability and efficiency in various applications.

Key Features

  • Transistor Type: PNP - This signifies that the majority carriers are holes, making it suitable for positive polarity on the emitter in respect to the collector.
  • Voltage Ratings: The BD436 is designed to support a collector-base voltage (VCBO) of -45V and a collector-emitter voltage (VCEO) of -32V, ensuring a robust performance for a variety of electrical circuits.
  • Current Handling: It can handle a collector current (IC) of up to -4A, making it capable of driving moderate loads in circuits.
  • Power Dissipation: With a power dissipation (PD) of 36W, this transistor can manage significant energy without overheating, making it ideal for power regulation tasks.
  • Complementary NPN Type: The BD436 has a complementary NPN counterpart, the BD437, allowing for use in push-pull and other complementary configurations.

Applications

The BD436 is versatile and can be utilized in a wide range of applications. It is commonly used in power linear and switching applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Regulators
  • Motor Controls

Quality and Reliability

STMicroelectronics ensures that the BD436 meets the highest standards of quality and reliability. The product is subjected to rigorous testing protocols to guarantee performance under various conditions. This commitment to quality makes the BD436 a preferred choice for professionals and hobbyists alike seeking dependable components for their electronic projects.

Environmental Compliance

Moreover, STMicroelectronics is dedicated to environmental sustainability. The BD436 adheres to international standards such as RoHS (Restriction of Hazardous Substances), making it an environmentally responsible choice for electronic manufacturing.

With its robust build, reliable performance, and commitment to quality and environmental standards, the BD436 from STMicroelectronics is an excellent choice for your electronic power transistor needs.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess