EN
  • EN
  • DE

BD437-16

Part No BD437-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234298-BD437-16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD437-16 CAD Model

Description

The BD437-16 from STMicroelectronics is a robust and reliable power transistor designed for a variety of applications requiring medium power amplification and switching. This NPN transistor is a fundamental component in the world of electronics, suitable for linear and switching operations.

Key Features

  • Voltage and Current: The BD437-16 is capable of withstanding collector-emitter voltages up to 45V, and it supports collector currents up to 4A, making it a versatile choice for a wide range of circuits.
  • Power Dissipation: With a power dissipation of up to 36W, this transistor can handle significant energy without overheating, ensuring stable performance in demanding situations.
  • Gain Bandwidth Product: It boasts a transition frequency of 3MHz, providing sufficient bandwidth for various audio and switching applications.
  • Complementary PNP Type: The BD437-16 has a complementary PNP partner, the BD438, allowing for push-pull configurations and other complementary pair designs.

Applications

The BD437-16 is suitable for a broad range of applications, including:

  • Audio Amplifiers: Its high power capabilities make it ideal for driving audio signals in both consumer and professional audio equipment.
  • Power Regulators: It can be used in power supply circuits to regulate voltage and current, ensuring stable operation of electronic devices.
  • Motor Controllers: The BD437-16 can be used in motor control circuits, providing the necessary power switching for speed and direction control.
  • General Purpose Switching: Its robustness and reliability make it a good choice for general purpose switching applications.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BD437-16 is no exception. Manufactured with state-of-the-art technology, this transistor meets high standards of performance and reliability, ensuring it can withstand the rigors of various industrial and consumer applications.

Conclusion

Overall, the BD437-16 from STMicroelectronics is a high-performance NPN power transistor that offers designers flexibility and reliability for a multitude of electronic applications. Its thermal and electrical characteristics make it an excellent choice for those in need of a dependable component that can deliver medium power amplification and efficient switching.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess