EN
  • EN
  • DE

BD537

Part No BD537
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 8A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 800mV @ 600mA, 6A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 2A, 2V
Power - Max 50 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BD537
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 570099-BD537
Ultra Librarian 3D Model Ultra Librarian BD537 CAD Model

Description

The BD537 is a semiconductor device from STMicroelectronics, renowned for its high-quality electronic components. This particular product is a power transistor, which is integral in various applications requiring amplification and switching of electrical power.

Key Features

  • High Current Rating: The BD537 is designed to handle significant current, making it suitable for high-power applications.
  • Low Saturation Voltage: Its low saturation voltage reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • Complementary PNP Type: This device has a complementary PNP type available, allowing for flexibility in creating push-pull configurations often used in audio amplifiers.
  • Robust Construction: Built to withstand harsh conditions, the BD537 is encapsulated in a robust package that ensures durability and long-term reliability.

Applications

The BD537 transistor is versatile and can be used in a wide range of applications. Some of its most common uses include:

  • Power regulators
  • Audio amplifiers
  • Switching circuits
  • Signal amplification

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 60V
Collector Current (IC) 8A
Total Device Dissipation (PTOT) 36W
Operating Junction Temperature (Tj) -65 to 150°C

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The BD537 is no exception and is backed by comprehensive technical support and documentation. Customers can access datasheets, application notes, and reference designs to facilitate the integration of the BD537 into their projects.

For those looking to incorporate a reliable power transistor into their electronic designs, the BD537 from STMicroelectronics presents an excellent choice, offering performance, efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess