Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 2.8V @ 40mA 2A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 2A 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Win Source Part Number 094050-BD679A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BD679A
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin India, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BD679A CAD Model

Description

STMicroelectronics BD679A Darlington Transistor

The BD679A from STMicroelectronics is a power Darlington transistor that is highly regarded for its robust performance and versatility in various electronic applications. This semiconductor device is designed to handle a significant amount of current and power, making it an ideal choice for amplification and switching applications where a high collector current is required.

Key Features:

  • NPN Darlington Configuration: The BD679A is an NPN transistor, which means it's designed to pass electrons from the emitter to collector. This type is often used in higher-power applications compared to PNP transistors.
  • High Collector-Emitter Voltage: With a maximum collector-emitter voltage (V<sub>CEO) of 80V, the BD679A can handle a wide range of operations, making it suitable for various circuits that require high voltage levels.
  • High Collector Current: It supports a collector current (I<sub>C) of up to 4A, providing the ability to drive larger loads than many standard transistors.
  • High Power Dissipation: With a power dissipation (P<sub>D) of 40W, the BD679A can manage a considerable amount of heat during operation, which is crucial for maintaining stability and performance in power applications.
  • Complementary PNP Type: The device has a complementary PNP partner, the BD680A, allowing for flexibility in designing push-pull configurations often used in power amplifiers.

Applications:

The BD679A is commonly used in a variety of applications, such as:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Relay drivers

With its combination of high voltage and current handling capabilities, the BD679A is a reliable choice for designers and engineers looking to create efficient and durable electronic systems. Whether you're working on a DIY project or developing a commercial product, the BD679A Darlington transistor is a component that can meet the demanding requirements of a wide range of power applications.

You May Also Be Interested in

Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
ON Semiconductor
Lowest to $19.2448
ECAD model for FP102-TL
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
KEC
Need more? Email Us
ECAD model for KTA2014-O

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
355+ $0.3168 $112.4640
550+ $0.3070 $168.8500
755+ $0.2970 $224.2350
980+ $0.2872 $281.4560
1,305+ $0.2575 $336.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,360 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention