Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - Single
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max) 500μA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 1.5A, 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA, TO-126-3
Manufacturer Device Package SOT-32-3
Win Source Part Number 011460-BD682
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BD682 CAD Model

Description

The BD682 from STMicroelectronics is a PNP Darlington transistor that is designed for use in power amplification and switching applications. This semiconductor device is known for its high current gain and is commonly utilized in various electronic circuits where a significant amplification of the input signal is required.

Key Features

  • Monolithic Darlington Configuration: The BD682 features a monolithic construction that integrates two PNP transistors in a single package, providing a high current gain even at low base currents.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (V<sub>CEO) of 100V, this transistor can handle moderate voltage applications while maintaining stable operation.
  • Collector Current: It has a continuous collector current (I<sub>C) rating of up to 4A, making it suitable for driving medium power loads.
  • Supplementary Power Dissipation: The BD682 can dissipate up to 40W of power, which is essential for maintaining thermal stability during operation.
  • Complementary NPN Type: It has a complementary NPN counterpart, allowing designers to implement push-pull configurations for more efficient power conversion.

Applications

The BD682 is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Audio amplifiers
  • Motor control circuits
  • Switching power supplies
  • Relay drivers

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BD682 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently across various conditions and applications.

Package Details

The BD682 is available in a TO-126 package, which is designed for through-hole mounting. This package type is widely used and is well-suited for prototyping as well as commercial production.

For detailed specifications and application notes, designers and engineers are encouraged to consult the BD682 datasheet available on the STMicroelectronics website or through authorized distributors.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
Renesas Electronics America
Lowest to $33.0747
ECAD model for HAT1128R
Rohm Semiconductor
General purpose amplification (-30V, -1A)
Lowest to $0.0901
ECAD model for 2SB1733
NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
Rohm Semiconductor
Low frequency transistor
Lowest to $0.0748
ECAD model for 2SA2030
SANYO Semiconductor (U.S.A) Corporation
160V/140mA High-Voltage Switching AF 100W Predriver Applications
Lowest to $0.4708
ECAD model for 2SA1209
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1204 $50.5680
1,015+ $0.0988 $100.2820
1,570+ $0.0957 $150.2490
2,160+ $0.0927 $200.2320
2,795+ $0.0896 $250.4320
3,740+ $0.0803 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,800 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention