Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 2.5A, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 15 @ 5A, 4V
Maximum Power Dissipation 90W
Frequency - Transition 3MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037864-BD912
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian BD912 CAD Model

Description

STMicroelectronics BD912 Power Transistor

The BD912 is a robust power transistor manufactured by STMicroelectronics, a renowned leader in the semiconductor industry. This device is specifically designed to cater to applications requiring high current and voltage performance, making it an ideal choice for power amplification and switching applications.

Constructed with silicon epitaxial-base technology, the BD912 is part of a transistor series that is well-known for its excellent thermal performance and high reliability. The BD912 is a PNP transistor, which means it allows current flow when a small negative voltage is applied to its base terminal. This feature is particularly useful in designs where complementary NPN and PNP transistors are used to create efficient push-pull amplifier configurations.

The BD912 boasts a collector-emitter voltage (VCEO) of 100V, which ensures that it can handle significant voltage levels without succumbing to breakdown. Its collector current (IC) rating of up to 15A allows it to drive high-current loads, making it suitable for a variety of power applications. Additionally, the device offers a collector power dissipation (PC) of 90W, providing ample headroom for thermal management in demanding situations.

With a transition frequency (fT) of 3MHz, the BD912 is not only powerful but also capable of operating at moderately high frequencies, which is beneficial for certain audio amplification or fast-switching applications. The device is presented in a TO-220 package, which is a widely used industry-standard configuration that facilitates easy mounting and heat sinking.

STMicroelectronics has equipped the BD912 with an operating junction temperature range of -65°C to 150°C, ensuring stable operation across a wide range of environmental conditions. Whether you're designing power supply circuits, motor controllers, or audio amplifiers, the BD912 provides a reliable and efficient solution for your high-power switching and amplification needs.

For detailed specifications, application circuits, and safety instructions, designers are encouraged to consult the official BD912 datasheet provided by STMicroelectronics. This will ensure the proper integration of the BD912 into their electronic projects.

You May Also Be Interested in

PMC-Sierra
Need more? Email Us
ECAD model for D669AC
Diotec Semiconductor AG
Surface mount Si-Epitaxial PlanarTransistors
Need more? Email Us
ECAD model for BC848S
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
Diodes Incorporated
40V LOW VCE(sat) PNP SURFACE MOUNT TRANSISTOR
Lowest to $0.2080
ECAD model for DSS3540M-7
KEC
Need more? Email Us
ECAD model for KTA2014-O
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
Others
Lowest to $0.2769
ECAD model for 8550 2TY
SANYO Semiconductor (U.S.A) Corporation
50V/7A Switching Applications
Need more? Email Us
ECAD model for 2SB1135
KEC
Lowest to $0.1621
ECAD model for KTA1281-Y

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5718 $57.1800
240+ $0.4692 $112.6080
370+ $0.4545 $168.1650
510+ $0.4398 $224.2980
660+ $0.4252 $280.6320
885+ $0.3812 $337.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,845 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention