EN
  • EN
  • DE

STTS424BDN3F

Part No STTS424BDN3F
Manufacturer STMicroelectronics
Catalog PMIC - Thermal Management
Description IC MEMORY MOD TEMP SENSOR 8-TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name STTS424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-8502-6, 497-8502-2, 497-8502-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898484-STTS424BDN3F
Ultra Librarian 3D Model Ultra Librarian STTS424BDN3F CAD Model

Description

The STTS424BDN3F is a state-of-the-art digital temperature sensor developed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This particular sensor is designed to offer high-precision temperature measurements, making it an ideal choice for a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Accuracy: The sensor provides an impressive accuracy level, ensuring reliable temperature readings that are critical for maintaining system performance and safety.
  • Range: With a wide operating temperature range, the STTS424BDN3F can function in various environments, from extreme cold to high-temperature conditions.
  • Interface: It features a user-friendly I2C/SMBus serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and processors.
  • Resolution: The high-resolution output of the sensor enables detection of fine temperature changes, which is essential for applications requiring precise thermal monitoring.
  • Low Power Consumption: Designed with power efficiency in mind, the STTS424BDN3F is suitable for battery-powered devices where energy conservation is paramount.
  • Compact Package: The small footprint of the sensor allows it to be used in space-constrained applications without compromising performance.

Applications

The versatility of the STTS424BDN3F allows it to be used across various sectors. Some of the typical applications include:

  • Computer and server systems for thermal management
  • Telecommunication equipment for monitoring system temperatures
  • Battery management systems in portable electronics
  • Industrial control systems for temperature regulation and safety
  • Medical devices requiring precise temperature monitoring

Conclusion

The STTS424BDN3F from STMicroelectronics represents a reliable and precise solution for temperature sensing needs. Its high accuracy, wide range, and low power consumption make it an excellent choice for designers and engineers looking to incorporate temperature monitoring into their products. Whether used in complex industrial environments or everyday consumer electronics, the STTS424BDN3F delivers the performance and reliability that STMicroelectronics' customers have come to expect.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $15.2115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess