EN
  • EN
  • DE

BTA06-800CWRG

Part No BTA06-800CWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description SNUBBERLESS™, LOGIC LEVEL & STANDARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 6A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1155182-BTA06-800CWRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BTA06-800CW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BTA06-800CWRG CAD Model

Description

The BTA06-800CWRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC loads for a wide range of applications, providing an efficient solution for AC switching and phase control operations. The BTA06-800CWRG is part of STMicroelectronics' Snubberless™ high-temperature series, which is well-suited for applications requiring high bidirectional transient and overvoltage protection.

Key Features:

  • Current Rating: The device can handle currents up to 6A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With an 800V rating, it can withstand high voltage spikes without damage, ensuring reliability and longevity.
  • Gate Trigger Voltage (Vgt): A maximum of 1.3V, which is low enough to ensure easy triggering with standard gate drive circuits.
  • Snubberless Technology: This allows for less noise and reduced electromagnetic interference (EMI) during operation, as well as eliminating the need for external snubber circuits in most applications.
  • High Commutation Capability: The BTA06-800CWRG can handle high commutation speeds, making it suitable for applications with frequent on/off cycles.
  • High Temperature Stability: It can operate at junction temperatures up to 150°C, making it reliable in harsh environments.
  • Package: The device comes in an insulated TO-220AB package, which provides good heat dissipation and electrical isolation.

Applications:

The BTA06-800CWRG is versatile and can be used in various applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners)
  • Lighting systems (e.g., dimmers, fluorescent lamps)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)
  • AC power control (e.g., AC solid-state relays, AC motor starters)

With its robust design and high-performance features, the BTA06-800CWRG from STMicroelectronics is a reliable choice for designers and engineers looking to manage AC loads effectively in their next project.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess