EN
  • EN
  • DE

BTA08-400BRG

Part No BTA08-400BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 400V 8A TO220AB / TRIAC 400V 84A 3-Pin(3+Tab) TO-220AB Insulated Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Standard
Voltage - Off State 400V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770488-BTA08-400BRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA08-400B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Ultra Librarian 3D Model Ultra Librarian BTA08-400BRG CAD Model

Description

The BTA08-400BRG is a state-of-the-art Triac manufactured by STMicroelectronics, designed to manage AC loads with a current of up to 8A. This high-performance Triac is a part of the standard series, offering a robust solution for general-purpose AC switching applications where high surge capability is required.

Key Features

  • Current Rating: The BTA08-400BRG can handle continuous on-state currents up to 8A, making it suitable for a wide range of applications.
  • Repetitive Peak Off-state Voltage (Vdrm): With a maximum repetitive peak off-state voltage of 400V, it can be used in circuits with high voltage requirements.
  • Gate Trigger Voltage (Vgt): It has a specified gate trigger voltage of up to 1.3V, ensuring low power consumption for the triggering mechanism.
  • Surge Current: Capable of handling surge currents, it is ideal for applications that may experience short bursts of high current.
  • Insulated Version: The BTA08-400BRG comes in an insulated package with a rated voltage of 2500V RMS, providing additional safety and reliability in operation.
  • Compliance: This Triac is compliant with RoHS and adheres to the latest environmental standards.

Applications

The versatile BTA08-400BRG Triac is used in a multitude of applications, including but not limited to:

  • Motor control circuits
  • Domestic lighting dimmers
  • Electric heaters
  • Small home appliances
  • AC static switches
  • Inductive load control circuits

With its robust design and reliable performance, the BTA08-400BRG is a great choice for designers and engineers looking for a Triac that can handle significant power levels and provide consistent performance. STMicroelectronics' commitment to quality ensures that this component will meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess