EN
  • EN
  • DE

BTA08-800TWRG

Part No BTA08-800TWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description 8A TRIACS / TRIAC 800V 84A 3-Pin(3+Tab) TO-220AB Insulated Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237505-BTA08-800TWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA08-800TW
Introduction Date September 20, 2001
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTA08-800TWRG CAD Model

Description

The BTA08-800TWRG is a high-performance triac developed by STMicroelectronics, a leading name in the semiconductor industry. This triac is designed to deliver efficient and reliable performance for AC load switching applications. It is a suitable choice for a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features

  • Current Rating: The BTA08-800TWRG can handle currents up to 8A, making it robust enough for medium power applications.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (VDRM), this triac provides a high level of voltage capability, ensuring stability and reliability in the presence of high voltage transients.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the triac can be easily controlled with a minimal power input, allowing for efficient interfacing with microcontrollers and other control circuits.
  • Snubberless Technology: The snubberless design allows for simpler circuit designs by eliminating the need for additional snubber network components, thus reducing system complexity and cost.
  • High Commutation Performance: The triac offers high commutation performance, which is crucial for applications that involve frequent turning on and off, and for those that require phase control operation.
  • Insulation: The package is insulated from the mounting base, providing an additional layer of protection against electrical shocks and ensuring user safety.

Applications

  • Motor control for home appliances like washing machines and dishwashers
  • Lighting control systems, including dimmers and switches
  • AC static switches and AC phase control
  • Industrial automation for controlling heaters, fans, and other equipment

Package and Quality

The BTA08-800TWRG comes in a TO-220AB package, which is widely recognized for its robustness and excellent thermal performance. STMicroelectronics is committed to the highest standards of quality, and this product complies with international certifications and standards, ensuring reliability and performance in even the most demanding situations.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess